Multicomp MP004792
- 收藏
- 对比
MP004792
1682-MP004792
无类别的
--
大陆
立即发货

Cable Assy, 6P Rcpt-Free End, 300Mm; Connector To Connector:Wire To Board Receptacle To Free End; No. Of Positions:6Positions; Connector Pitch:1.5Mm; No. Of Rows:1 Row; Cable Length - Metric:300Mm; Cable Length - Imperial:11.8 Rohs Compliant: Yes /Multicomp Pro MP004792
1最小包装量--
MP004792详情
Multicomp MP004792重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
230 - 690
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP20
Device construction
Complete device in housing
Rated permanent current Iu
400
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
MP004792拓展信息







哦! 它是空的。