Multicomp MP007141
- 收藏
- 对比
MP007141
1682-MP007141
无类别的
--
大陆
立即发货

Terminal Block, Pluggable, 5Way, 32A; Pitch Spacing:-; No. Of Positions:5Positions; Wire Size (Awg):-; Conductor Area Csa:4Mm²; Wire Connection Method:Push In Lock; Rated Current:32A; Rated Voltage:450V; Product Range:- Rohs Compliant: Yes /Multicomp Pro MP007141
--最小包装量--
添加到询价列表







哦! 它是空的。