Multicomp MP007878
- 收藏
- 对比
MP007878
1682-MP007878
无类别的
--
大陆
立即发货

Power Cord, Power Plug-Rcpt, 10M; Connector To Connector:Power Plug To Power Receptacle; Cable Length - Metric:10M; Current Rating:16A; Voltage Rating:-; Jacket Color:-; Product Range:Mp Powercon Cable Assembly Rohs Compliant: Yes /Multicomp Pro MP007878
1最小包装量--
添加到询价列表







哦! 它是空的。