Multicomp MP008523
- 收藏
- 对比
MP008523
1682-MP008523
无类别的
--
大陆
立即发货

Led, Amber, 600Mcd, 605Nm, 3Mm; Led Color:Amber; Led Mounting:Through Hole; Led Case Size:T-1 (3Mm); Forward Current If:20Ma; Forward Voltage:2V; Wavelength Typ:605Nm; Luminous Intensity:600Mcd; Viewing Angle:40°; Lens Shape:Round Rohs Compliant: Yes /Multicomp Pro MP008523
1最小包装量--
添加到询价列表







哦! 它是空的。