Multicomp MP008526
- 收藏
- 对比
MP008526
1682-MP008526
无类别的
--
大陆
立即发货

Led, Kelly, 240Mcd, 571Nm, 3Mm; Led Color:Kelly Green; Led Mounting:Through Hole; Led Case Size:T-1 (3Mm); Forward Current If:20Ma; Forward Voltage:2V; Wavelength Typ:571Nm; Luminous Intensity:240Mcd; Viewing Angle:20° Rohs Compliant: Yes /Multicomp Pro MP008526
1最小包装量--
添加到询价列表







哦! 它是空的。