Multicomp MP008536
- 收藏
- 对比
MP008536
1682-MP008536
无类别的
--
大陆
立即发货

Led, Amber, 3.8Cd, 605Nm, 5Mm; Led Color:Amber; Led Mounting:Through Hole; Led Case Size:T-1 3/4 (5Mm); Forward Current If:20Ma; Forward Voltage:2V; Wavelength Typ:605Nm; Luminous Intensity:3.8Cd; Viewing Angle:15°; Lens Shape:Round Rohs Compliant: Yes /Multicomp Pro MP008536
1最小包装量--
添加到询价列表







哦! 它是空的。