Multicomp MP008539
- 收藏
- 对比
MP008539
1682-MP008539
无类别的
--
大陆
立即发货

Led, Blue, 1Cd, 470Nm, 5Mm; Led Color:Blue; Led Mounting:Through Hole; Led Case Size:T-1 3/4 (5Mm); Forward Current If:20Ma; Forward Voltage:3.2V; Wavelength Typ:470Nm; Luminous Intensity:1Cd; Viewing Angle:30°; Lens Shape:Round Rohs Compliant: Yes /Multicomp Pro MP008539
1最小包装量--
添加到询价列表







哦! 它是空的。