Multicomp MP008540
- 收藏
- 对比
MP008540
1682-MP008540
无类别的
--
大陆
立即发货

Led, Pure Green, 15Cd, 518Nm, 5Mm; Led Color:Green; Led Mounting:Through Hole; Led Case Size:T-1 3/4 (5Mm); Forward Current If:20Ma; Forward Voltage:3.2V; Wavelength Typ:518Nm; Luminous Intensity:15Cd; Viewing Angle:15° Rohs Compliant: Yes /Multicomp Pro MP008540
1最小包装量--
添加到询价列表







哦! 它是空的。