Multicomp MP008544
- 收藏
- 对比
MP008544
1682-MP008544
无类别的
--
大陆
立即发货

Led, Red, 600Mcd, 623Nm, 5Mm; Led Color:Red; Led Mounting:Through Hole; Led Case Size:T-1 3/4 (5Mm); Forward Current If:20Ma; Forward Voltage:2V; Wavelength Typ:623Nm; Luminous Intensity:600Mcd; Viewing Angle:25°; Lens Shape:Round Rohs Compliant: Yes /Multicomp Pro MP008544
1最小包装量--
添加到询价列表







哦! 它是空的。