Multicomp MP008550
- 收藏
- 对比
MP008550
1682-MP008550
无类别的
--
大陆
立即发货

Led, Yellow, 1.7Cd, 588Nm, 5Mm; Led Color:Yellow; Led Mounting:Through Hole; Led Case Size:T-1 3/4 (5Mm); Forward Current If:20Ma; Forward Voltage:2V; Wavelength Typ:588Nm; Luminous Intensity:1.7Cd; Viewing Angle:15°; Product Range:-Rohs Compliant: Yes /Multicomp Pro MP008550
1最小包装量--
添加到询价列表







哦! 它是空的。