Cable Assy, Hdmi A Plug-Plug, 82Ft; Connector Type A:Hdmi Type A Plug; Connector Type B:Hdmi Type A Plug; Cable Length - Imperial:82Ft; Cable Length - Metric:25M; Jacket Color:Black /Multicomp Pro MP009313
起订量
1最小包装量--
添加到询价列表
MP009313MulticompCable Assy, Hdmi A Plug-Plug, 82Ft; Connector Type A:Hdmi Type A Plug; Connector Type B:Hdmi Type A Plug; Cable Length - Imperial:82Ft; Cable Length - Metric:25M; Jacket Color:Black /Multicomp Pro MP009313