Multicomp MP300255
- 收藏
- 对比
MP300255
1682-MP300255
无类别的
--
大陆
立即发货

Xlr Connector, Plug, 5Pos, Panel/Pcb; No. Of Contacts:5Contacts; Gender:Plug; Connector Mounting:Panel Pcb Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:Mcp Pcb Xlr Rohs Compliant: Yes /Multicomp Pro MP300255
1最小包装量--
添加到询价列表







哦! 它是空的。