Multicomp MP60967N
- 收藏
- 对比
MP60967N
1682-MP60967N
无类别的
--
大陆
立即发货

Xlr Connector, R/A Plug, 7Pos, Cable; No. Of Contacts:7Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:Mp Right Angle Xlr Rohs Compliant: Yes /Multicomp Pro MP60967N
1最小包装量--
添加到询价列表







哦! 它是空的。