MP700358详情
Multicomp MP700358重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1069193
Approvals
CE
Shaft Type
Solid
Manufacturer
Sick
操作温度
-30 to 85 Degrees C
终端
MS 10 Pin Radial
输入电压
4.5~5.5 VDC
知识产权评级
IP65
0个相似型号
MP700358拓展信息
MP700358详情
Multicomp MP700358重要参数规格及、参数值,及相似型号如下:
Manufacturer Part Number
1069193
Approvals
CE
Shaft Type
Solid
Manufacturer
Sick
操作温度
-30 to 85 Degrees C
终端
MS 10 Pin Radial
输入电压
4.5~5.5 VDC
知识产权评级
IP65
MP700358拓展信息