MP730425详情
Multicomp MP730425重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
ABB
Approvals
CSA, IEC, UL
Manufacturer Part Number
MP3-40L20
Operation
Momentary
端子类型
Fingersafe Screw
面板后深度
1.91
触点
2NO
知识产权评级
IP66
0个相似型号
MP730425拓展信息
MP730425详情
Multicomp MP730425重要参数规格及、参数值,及相似型号如下:
Manufacturer
ABB
Approvals
CSA, IEC, UL
Manufacturer Part Number
MP3-40L20
Operation
Momentary
端子类型
Fingersafe Screw
面板后深度
1.91
触点
2NO
知识产权评级
IP66
MP730425拓展信息