Multicomp MP740140
- 收藏
- 对比
MP740140
1682-MP740140
无类别的
--
大陆
立即发货

Digital Soldering Station, 100W, 120V; Supply Voltage Vac:120V; Heat Temperature Max:450°C; Output Power:100W; Kit Contents:100W Digital Soldering Station, Cleansing Sponge, Soldering Iron & Stand; Product Range:-; Plug Type:Us Rohs Compliant: Yes /Multicomp Pro MP740140
1最小包装量--
添加到询价列表







哦! 它是空的。