Multicomp MP760855
- 收藏
- 对比
MP760855
1682-MP760855
无类别的
--
大陆
立即发货

Voltage Tester, 12V To 1Kv, Lcd; Voltage Measuring Range Ac:12V To 1Kv; Meter Display Type:Lcd; Operating Temperature Min:-10°C; Operating Temperature Max:55°C; Product Range:Multicomp Pro Voltage Testers; Plug Type:- Rohs Compliant: Yes /Multicomp Pro MP760855
1最小包装量--
添加到询价列表







哦! 它是空的。