Multicomp MP770519
- 收藏
- 对比
MP770519
1682-MP770519
无类别的
--
大陆
立即发货

Test Lead Set, 1Kv, 10A, 3Pc; Test Connector Type A:Banana Plug Shrouded; Test Connector Type B:Alligator Clip; Voltage Rating:1Kv; Current Rating:10A; Insulator Colour:Green, Red, Yellow; Lead Length - Metric:-; No. Of Test Leads:3 Rohs Compliant: Yes /Multicomp Pro MP770519
1最小包装量--
添加到询价列表







哦! 它是空的。