Multicomp MP770897
- 收藏
- 对比
MP770897
1682-MP770897
无类别的
--
大陆
立即发货

Test Lead Set, Black, Red, 991Mm, 1Kv; Test Connector Type A:Test Tip Probe; Test Connector Type B:4Mm Right Angle Banana Plug, Shrouded; Voltage Rating:1Kv; Current Rating:15A; Insulator Colour:Black, Red; Lead Length - Metric:991Mmrohs Compliant: Yes /Multicomp Pro MP770897
1最小包装量--
添加到询价列表







哦! 它是空的。