Multicomp MP770899
- 收藏
- 对比
MP770899
1682-MP770899
无类别的
--
大陆
立即发货

Test Lead Set, Black, Red, 1.2M, 1Kv, 10A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4Mm Right Angle Banana Plug, Shrouded; Voltage Rating:1Kv; Current Rating:10A; Insulator Colour:Black, Red; No. Of Test Leads:2 Rohs Compliant: Yes /Multicomp Pro MP770899
1最小包装量--
添加到询价列表







哦! 它是空的。