Multicomp MP780051
- 收藏
- 对比
MP780051
1682-MP780051
无类别的
--
大陆
立即发货

Ac Leakage Current Tester, 100A; Dmm Functions:Ac Current, Ac Voltage, Resistance; Current Measure Ac Max:100A; Voltage Measure Ac Max:400V; Voltage Measure Dc Max:-; Resistance Measure Max:400Ohm; Dmm Response Type:- Rohs Compliant: Yes /Multicomp Pro MP780051
--最小包装量--
添加到询价列表







哦! 它是空的。