Multicomp MP780649
- 收藏
- 对比
MP780649
1682-MP780649
无类别的
--
大陆
立即发货

Handheld Pressure Manometer, 0 To 5 Psi; Pressure Measuring Range:0Psi To 5Psi; Resolution (In H2O):138.3; Accuracy %:0.3%; Response Time:500Ms; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Product Range:- Rohs Compliant: Yes /Multicomp Pro MP780649
--最小包装量--
添加到询价列表







哦! 它是空的。