Multicomp P6KEG150A
- 收藏
- 对比
P6KEG150A
1682-P6KEG150A
无类别的
--
大陆
立即发货

Tvs Diode, 600W, 128V, Unidir, Do-15; Product Range:-; Tvs Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:128V; Clamping Voltage Vc Max:207V; Diode Case Style:Do-15; No. Of Pins:2Pins; Breakdown Voltage Min:143V; Breakdown Rohs Compliant: Yes /Multicomp Pro P6KEG150A
1最小包装量--
添加到询价列表







哦! 它是空的。