Multicomp P6KEG18CA
- 收藏
- 对比
P6KEG18CA
1682-P6KEG18CA
无类别的
--
大陆
立即发货

Tvs Diode, 600W, 15.3V, Bidir, Do-15; Product Range:-; Tvs Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:15.3V; Clamping Voltage Vc Max:25.2V; Diode Case Style:Do-15; No. Of Pins:2Pins; Breakdown Voltage Min:17.1V; Breakdownrohs Compliant: Yes /Multicomp Pro P6KEG18CA
1最小包装量--
添加到询价列表







哦! 它是空的。