PC250-836LT详情
Multicomp PC250-836LT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
端子材料
Brass
Mounting Hole Dia
1.3mm
Contact Materials
Brass
RoHS
Compliant
终端
Solder
性别
Male
接头数量
1
端子镀层
Tin
达到SVHC
无SVHC
0个相似型号
PC250-836LT拓展信息
PC250-836LT详情
Multicomp PC250-836LT重要参数规格及、参数值,及相似型号如下:
触点镀层
Tin
端子材料
Brass
Mounting Hole Dia
1.3mm
Contact Materials
Brass
RoHS
Compliant
终端
Solder
性别
Male
接头数量
1
端子镀层
Tin
达到SVHC
无SVHC
PC250-836LT拓展信息