Multicomp PE000038
- 收藏
- 对比
PE000038
1682-PE000038
无类别的
--
大陆
立即发货

Straight 4Mm Banana Plug, Red, Cable; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Copper; Contact Termination Rohs Compliant: Yes /Multicomp Pro PE000038
1最小包装量--
添加到询价列表







哦! 它是空的。