Multicomp PP001522
- 收藏
- 对比
PP001522
1682-PP001522
无类别的
--
大陆
立即发货

Unshld Flex Cable, 5Cond, 1.5Mm2, 50M; Cable Shielding:Unscreened; No. Of Cores:5Core; Wire Gauge:-; Conductor Area Csa:1.5Mm2; Reel Length (Imperial):164Ft; Reel Length (Metric):50M; Jacket Colour:Grey; No. Of Max Strands X Strand Rohs Compliant: Yes /Multicomp Pro PP001522
1最小包装量--
PP001522详情
Multicomp PP001522重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
11.700 lbs
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Wiremold
Brand
Wiremold
RoHS
N
包装
Bulk
子类别
Wire & Cable Management
产品类别
Wire Ducting & Raceways
产品类别
Wire Ducting & Raceways
PP001522拓展信息







哦! 它是空的。