Multicomp PP001536
- 收藏
- 对比
PP001536
1682-PP001536
无类别的
--
大陆
立即发货

Cy Screened Bedded Lszh 7 Core 4.0 50M; Cable Shielding:Screened; No. Of Cores:7Core; Wire Gauge:-; Conductor Area Csa:4Mm2; Reel Length (Imperial):164Ft; Reel Length (Metric):50M; Jacket Colour:Grey; No. Of Max Strands X Strand Rohs Compliant: Yes /Multicomp Pro PP001536
1最小包装量--
PP001536详情
Multicomp PP001536重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Sunbank
Brand
Sunbank / Souriau
子类别
Circular Connectors
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
PP001536拓展信息







哦! 它是空的。