Multicomp PP001570
- 收藏
- 对比
PP001570
1682-PP001570
无类别的
--
大陆
立即发货

Shld Flex Cable, 5Cond, 1Mm2, 50M; Cable Shielding:Screened; No. Of Cores:5Core; Wire Gauge:-; Conductor Area Csa:1Mm2; Reel Length (Imperial):164Ft; Reel Length (Metric):50M; Jacket Colour:Grey; No. Of Max Strands X Strand Size:-; Rohs Compliant: Yes /Multicomp Pro PP001570
1最小包装量--
PP001570详情
Multicomp PP001570重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
6.399995 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
78677617685
Manufacturer
Wiremold
Brand
Wiremold
RoHS
N
包装
Bulk
子类别
Wire & Cable Management
产品类别
Wire Ducting & Raceways
产品类别
Wire Ducting & Raceways
PP001570拓展信息







哦! 它是空的。