Multicomp PP001606
- 收藏
- 对比
PP001606
1682-PP001606
无类别的
--
大陆
立即发货

Shld Flex Cable, 7Cond, 1Mm2, 50M; Cable Shielding:Screened; No. Of Cores:7Core; Wire Gauge:-; Conductor Area Csa:1Mm2; Reel Length (Imperial):164Ft; Reel Length (Metric):50M; Jacket Colour:Transparent; No. Of Max Strands X Strand Rohs Compliant: Yes /Multicomp Pro PP001606
1最小包装量--
PP001606详情
Multicomp PP001606重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
111076-0118
Manufacturer
ITT Cannon
Brand
ITT Cannon
系列
KPT
子类别
D-Sub Connectors
产品类别
D-Sub Connectors - Standard Density
产品类别
D-Sub Standard Connectors
PP001606拓展信息







哦! 它是空的。