Multicomp PP001641
- 收藏
- 对比
PP001641
1682-PP001641
无类别的
--
大陆
立即发货

Unshld Flex Cable, 5Cond, 1.5Mm2, 50M; Cable Shielding:Unscreened; No. Of Cores:5Core; Wire Gauge:-; Conductor Area Csa:1.5Mm2; Reel Length (Imperial):164Ft; Reel Length (Metric):50M; Jacket Colour:Grey; No. Of Max Strands X Strand Rohs Compliant: Yes /Multicomp Pro PP001641
1最小包装量--
PP001641详情
Multicomp PP001641重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Radiall
Brand
Radiall
包装
Bulk
子类别
Relays
产品类别
高频继电器
产品类别
High Frequency / RF Relays
PP001641拓展信息







哦! 它是空的。