Multicomp PP001642
- 收藏
- 对比
PP001642
1682-PP001642
无类别的
--
大陆
立即发货

Unshld Flex Cable, 5Cond, 2.5Mm2, 50M; Cable Shielding:Unscreened; No. Of Cores:5Core; Wire Gauge:-; Conductor Area Csa:2.5Mm2; Reel Length (Imperial):164Ft; Reel Length (Metric):50M; Jacket Colour:Grey; No. Of Max Strands X Strand Rohs Compliant: Yes /Multicomp Pro PP001642
1最小包装量--
PP001642详情
Multicomp PP001642重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
42
Manufacturer
ITT Cannon
Brand
ITT Cannon
RoHS
Details
子类别
D-Sub Connectors
产品类别
D-Sub Connectors - Standard Density
产品类别
D-Sub Standard Connectors
PP001642拓展信息







哦! 它是空的。