Multicomp PP001666
- 收藏
- 对比
PP001666
1682-PP001666
无类别的
--
大陆
立即发货

Cable Gland, Metal, 3Mm-6.5Mm, Ip68; Thread Size - Imperial:-; Thread Size - Metric:Pg7; Cable Diameter Min:3Mm; Cable Diameter Max:6.5Mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; Ip/Nema Rating:Ip68, Rohs Compliant: Yes /Multicomp Pro PP001666
--最小包装量--
PP001666详情
Multicomp PP001666重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
1
Colour front ring
Grey
With front ring
有
PP001666拓展信息







哦! 它是空的。