Multicomp PP001684
- 收藏
- 对比
PP001684
1682-PP001684
无类别的
--
大陆
立即发货

Cable Gland, Metal, 4Mm-8Mm, Ip68; Thread Size - Imperial:-; Thread Size - Metric:M16 X 1.5; Cable Diameter Min:4Mm; Cable Diameter Max:8Mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; Ip/Nema Rating:Ip68, Rohs Compliant: Yes /Multicomp Pro PP001684
1最小包装量--
PP001684详情
Multicomp PP001684重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With front ring
有
Colour front ring
Black
Number of contacts as normally closed contact
1
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP67/IP69K
Number of contacts as normally open contact
1
Number of contacts as change-over contact
0
Type of electric connection
弹簧夹连接
Material front ring
Plastic
PP001684拓展信息







哦! 它是空的。