Multicomp PP001698
- 收藏
- 对比
PP001698
1682-PP001698
无类别的
--
大陆
立即发货

Cable Gland, Nylon, 10Mm-14Mm, Grey; Thread Size - Imperial:-; Thread Size - Metric:Pg16; Cable Diameter Min:10Mm; Cable Diameter Max:14Mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; Ip/Nema Rating:Ip68; Product Rohs Compliant: Yes /Multicomp Pro PP001698
1最小包装量--
PP001698详情
Multicomp PP001698重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
1
Colour front ring
Grey
With front ring
有
PP001698拓展信息







哦! 它是空的。