Multicomp PP001700
- 收藏
- 对比
PP001700
1682-PP001700
无类别的
--
大陆
立即发货

Cable Gland, Nylon, 3Mm-6.5Mm, Black; Thread Size - Imperial:-; Thread Size - Metric:M12 X 1.5; Cable Diameter Min:3Mm; Cable Diameter Max:6.5Mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; Ip/Nema Rating:Ip68; Rohs Compliant: Yes /Multicomp Pro PP001700
1最小包装量--
PP001700详情
Multicomp PP001700重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
弹簧夹连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
1
Colour front ring
Chrome
With front ring
有
PP001700拓展信息







哦! 它是空的。