Multicomp PP001708
- 收藏
- 对比
PP001708
1682-PP001708
无类别的
--
大陆
立即发货

Cable Gland, Nylon, 5Mm-10Mm, Grey; Thread Size - Imperial:-; Thread Size - Metric:M16 X 1.5; Cable Diameter Min:5Mm; Cable Diameter Max:10Mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; Ip/Nema Rating:Ip68; Product Rohs Compliant: Yes /Multicomp Pro PP001708
1最小包装量--
PP001708详情
Multicomp PP001708重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
0
Colour front ring
Chrome
With front ring
有
PP001708拓展信息







哦! 它是空的。