Multicomp PP001711
- 收藏
- 对比
PP001711
1682-PP001711
无类别的
--
大陆
立即发货

Cable Gland, Nylon, 13Mm-18Mm, Grey; Thread Size - Imperial:-; Thread Size - Metric:M25 X 1.5; Cable Diameter Min:13Mm; Cable Diameter Max:18Mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; Ip/Nema Rating:Ip68; Rohs Compliant: Yes /Multicomp Pro PP001711
--最小包装量--
PP001711详情
Multicomp PP001711重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
1
Colour front ring
Grey
With front ring
有
PP001711拓展信息







哦! 它是空的。