Multicomp PP001719
- 收藏
- 对比
PP001719
1682-PP001719
无类别的
--
大陆
立即发货

Cable Gland, Metal, 5Mm-10Mm, Ip68; Thread Size - Imperial:-; Thread Size - Metric:M16 X 1.5; Cable Diameter Min:5Mm; Cable Diameter Max:10Mm; Cable Gland Material:Metal; Gland Colour:Metallic - Nickel Finish; Ip/Nema Rating:Ip68; Rohs Compliant: Yes /Multicomp Pro PP001719
--最小包装量--
PP001719详情
Multicomp PP001719重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
1
Colour front ring
Black
With front ring
有
Number of contacts as normally open contact
1
Number of contacts as change-over contact
0
Type of electric connection
弹簧夹连接
Material front ring
Plastic
PP001719拓展信息







哦! 它是空的。