Multicomp PP002134
- 收藏
- 对比
PP002134
1682-PP002134
无类别的
--
大陆
立即发货

Screw Plug, Brass, M32 X 1.5, 35Mm, Pk5; Plug Material:Brass; Thread Size - Imperial:-; Thread Size - Metric:M32 X 1.5; External Diameter:35Mm; Product Range:-; Svhc:No Svhc (27-Jun-2018) Rohs Compliant: Yes /Multicomp Pro PP002134
1最小包装量--
PP002134详情
Multicomp PP002134重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
1
Colour front ring
Chrome
With front ring
有
PP002134拓展信息







哦! 它是空的。