PP002370详情
Multicomp PP002370重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
导体材料
Tinned Copper
Manufacturer Part Number
Z1SBUDBA000A000000XX
Approvals
UL
Manufacturer
ABB
Mounting
FIXED
Voltage, Rating
300V
Jacket Material
PVC
线规
16AWG
0个相似型号
PP002370拓展信息








哦! 它是空的。