PP002545详情
Multicomp PP002545重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
导体材料
Tinned Copper
Manufacturer Part Number
RUFC22/480
Manufacturer
Mitsubishi Electric Automation
Voltage, Rating
300V
Jacket Material
PVC
线规
16AWG
0个相似型号
PP002545拓展信息
PP002545详情
Multicomp PP002545重要参数规格及、参数值,及相似型号如下:
导体材料
Tinned Copper
Manufacturer Part Number
RUFC22/480
Manufacturer
Mitsubishi Electric Automation
Voltage, Rating
300V
Jacket Material
PVC
线规
16AWG
PP002545拓展信息