Multicomp PP002664
- 收藏
- 对比
PP002664
1682-PP002664
无类别的
--
大陆
立即发货

Spiral Binding, 12Mm Od, Grey, 25M; External Diameter - Imperial:0.47; External Diameter - Metric:12Mm; Wrap Material:Nylon (Polyamide), Zero Halogen; Wrap Colour:Grey; Reel Length (Imperial):82.02Ft; Reel Length (Metric):25M; Rohs Compliant: Yes /Multicomp Pro PP002664
1最小包装量--
PP002664详情
Multicomp PP002664重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
1
Colour front ring
Grey
With front ring
有
PP002664拓展信息







哦! 它是空的。