Multicomp PP002672
- 收藏
- 对比
PP002672
1682-PP002672
无类别的
--
大陆
立即发货

Spiral Binding, 6Mm Od, White, 50M; External Diameter - Imperial:0.24; External Diameter - Metric:6Mm; Wrap Material:Polyethylene; Wrap Colour:White; Reel Length (Imperial):164.04Ft; Reel Length (Metric):50M; Bundle Dia Min - Rohs Compliant: Yes /Multicomp Pro PP002672
1最小包装量--
PP002672详情
Multicomp PP002672重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
1
Colour front ring
Black
With front ring
有
PP002672拓展信息







哦! 它是空的。