Multicomp PP-6491B-4.0MMGRY
- 收藏
- 对比
PP-6491B-4.0MMGRY
1682-PP-6491B-4.0MMGRY
无类别的
--
大陆
立即发货

Hook-Up Wire, 4Mm2, Per M, Grey; Jacket Material:Lszh; Jacket Colour:Grey; Wire Gauge:-; Conductor Area Csa:4Mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. Of Max Strands X Strand Size:-; Voltage Rating:750V; Conductor Rohs Compliant: Yes /Multicomp Pro PP-6491B-4.0MMGRY
1最小包装量--
添加到询价列表







哦! 它是空的。