Multicomp PP-6943X2.5MM XLPE/SWA/PVC
- 收藏
- 对比
PP-6943X2.5MM XLPE/SWA/PVC
1682-PP-6943X2.5MM XLPE/SWA/PVC
无类别的
--
大陆
立即发货

Shld Flex Cable, 3Cond, 2.5Mm2, Per M; Cable Shielding:Screened; No. Of Cores:3Core; Wire Gauge:-; Conductor Area Csa:2.5Mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Black; No. Of Max Strands X Strand Size:7 Xrohs Compliant: Yes /Multicomp Pro PP-6943X2.5MM XLPE/SWA/PVC
1最小包装量--
PP-6943X2.5MM XLPE/SWA/PVC详情
Multicomp PP-6943X2.5MM XLPE/SWA/PVC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bag
Base Product Number
MS27473E12B
厂商
Corsair
Product Status
活跃
系列
*
PP-6943X2.5MM XLPE/SWA/PVC拓展信息







哦! 它是空的。