Multicomp PS000050
- 收藏
- 对比
PS000050
1682-PS000050
无类别的
--
大陆
立即发货

Phone Audio Jack, 2.5Mm, 3Pos, Panel; No. Of Contacts:3Contacts; Gender:Jack; Pin Diameter:2.5Mm; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Zinc Body; Product Range:-; Svhc:No Svhc (07-Ju Rohs Compliant: Yes /Multicomp Pro PS000050
1最小包装量--
PS000050详情
Multicomp PS000050重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Type of electric connection
弹簧夹连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
1
Colour front ring
Chrome
With front ring
有
PS000050拓展信息







哦! 它是空的。