Multicomp PS000052
- 收藏
- 对比
PS000052
1682-PS000052
无类别的
--
大陆
立即发货

Din Audio/Video Conn, Plug, 3Pos, Metal; No. Of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; Svhc:No Svhc Rohs Compliant: Yes /Multicomp Pro PS000052
1最小包装量--
添加到询价列表







哦! 它是空的。