Multicomp PS000054
- 收藏
- 对比
PS000054
1682-PS000054
无类别的
--
大陆
立即发货

Din Conn, Plug, 6Pos, Cable; No. Of Contacts:6Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- Rohs Compliant: Yes /Multicomp Pro PS000054
1最小包装量--
添加到询价列表







哦! 它是空的。