Multicomp PS000055
- 收藏
- 对比
PS000055
1682-PS000055
无类别的
--
大陆
立即发货

Din Audio/Video Conn, Plug, 7Pos, Metal; No. Of Contacts:7Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; Svhc:No Svhc Rohs Compliant: Yes /Multicomp Pro PS000055
1最小包装量--
添加到询价列表







哦! 它是空的。